The CS2100CP-EZZR is a versatile clock generator that employs a programmable phase-locked loop (PLL) architecture, integrating a Delta-Sigma Fractional-N Frequency Synthesizer with a digital PLL. It is designed to produce low-jitter clock outputs ranging from 6 MHz to 75 MHz, sourced from a jittery or intermittent clock input of 50 Hz to 30 MHz. The device features a high accuracy PLL multiplication factor with a maximum error of less than 1 part per million in high-resolution mode. This clock generator supports both I²C and SPI interfaces for comprehensive software control, allowing for flexible configuration. It is available in a compact 10-pin MSOP package and comes in various temperature grades, including Commercial (-10°C to +70°C), Automotive-D (-40°C to +85°C), and Automotive-E (-40°C to +105°C). The CS2100CP-EZZR requires minimal board space as it does not necessitate external analog loop-filter components, making it suitable for space-constrained applications.
"Fractional N Synthesizer IC 75MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Fractional N Synthesizer IC 75MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Phase Locked Loop, Product overview: CS2100CP-EZZR from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS2100CP-EZZR can be used for catalog matching and distributor lookup.
IC CLOCK MULTIPLIER
IC CLOCK MULTIPLIER
IC FRACT N SYNTH 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 598-2415-2-ND | 728-CS2100CP-EZZR | CS2100CP-EZZR | CS2100CP-EZZR | CS2100CP-EZZR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Fractional N Synthesizer; Clock Generator | Fractional N Synthesizer; Clock Generator | |
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.1 to 3.5 volts | 3.1 to 3.5 volts | 3.1 to 3.5 volts |