"Fractional N Synthesizer IC 75MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 851742-CS2100CP-CZZ
Features: IC 1
Package: Tube
Family Name: CS2100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CS2100CP-CZZ-ND, Q13142189, 598-CS2100CP-CZZ-CRL
Clock Generator IC, PLL, 75MHz, 2-Out, MSOP, SMT Product overview: CS2100CP-CZZ from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 75MHz, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS2100CP-CZZ can be used for catalog matching and distributor lookup.
IC FRACT N SYNTH 10MSOP
IC CLK MULT FRACTIONAL N 10MSOP
IC CLK MULT FRACTIONAL N 10MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 598-1750-ND | 851742-CS2100CP-CZZ | 728-CS2100CP-CZZ | CS2100CP-CZZ | CS2100CP-CZZ | CS2100CP-CZZ |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CS2100CP-CZZ | 75MHz MSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Fractional N Synthesizer; Clock Generator | Clock Generator | Fractional N Synthesizer; Clock Generator | |
| Bus Interface | Clock | Clock | Clock | |||
| Package Type | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Rail/Tube | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.1 to 3.5 volts | 3.1 to 3.5 volts | 3.1 to 3.5 volts |