Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202863-CS210006-CZZR
Packaging: Reel - TR
Type: Fractional N Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3.1 V to 3.5 V
Maximum Input Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC GENERAL PURPOSE PLL CRYSTAL Product overview: CS210006-CZZR from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS210006-CZZR can be used for catalog matching and distributor lookup.
IC FRACT N SYNTH 10MSOP
IC SYNTHESIZER & CLK MULT 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 202863-CS210006-CZZR | 728-CS210006-CZZR | CS210006-CZZR | CS210006-CZZR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CS210006-CZZR | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | Clock | 1 | ||
| Package Type | Surface Mount; 10-MSOP | Tape and Reel | Surface Mount; Surface Mount | |
| Supply Voltage | 3.1 to 3.5 volts |