"Fractional N Synthesizer IC 75MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC FRACT N SYNTH 10MSOP
IC CLK GEN/MULT OTP 10-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CS2000P-CZZR-ND | CS2000P-CZZR | CS2000P-CZZR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes; Clock Generator | Clock Generator |
| Bus Interface | Clock | 1 | |
| Package Type | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; Surface Mount | |
| Supply Voltage | 3.1 to 3.5 volts |