Phase Locked Loop, Product overview: CS2000CP-EZZ from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS2000CP-EZZ can be used for catalog matching and distributor lookup.
"IC 75MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Win Source Part Number: 1013315-CS2000CP-EZZ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 75MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3.1V ~ 3.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Base Product Number: CS2000
IC CLK GEN/MULT CTRL PORT 10MSOP
IC CLK GEN/MULT CTRL PORT 10MSOP
IC CLK GEN/MULT CTRL PORT 10MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CS2000CP-EZZ | CS2000CP-EZZ-ND | 1013315-CS2000CP-EZZ | CS2000CP-EZZ | CS2000CP-EZZ | CS2000CP-EZZ |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Features / Standards | RoHS | Lead-Free | ||||
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | 1 | Clock |