Win Source Part Number: 975042-CS2000CP-DZZR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Fractional N Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 75MHz
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3.1V ~ 3.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: 598-1400-6,CS2000CP-
Base Product Number: CS2000
"Fractional N Synthesizer IC 75MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Phase Locked Loop, Hybrid, PDSO10, 3 MM, LEAD FREE, MO-187, MSOP-10 Product overview: CS2000CP-DZZR from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS2000CP-DZZR can be used for catalog matching and distributor lookup.
IC FRACT N SYNTH 10MSOP
IC CLK GEN/MULT CTRL PORT 10MSOP
IC CLK GEN/MULT CTRL PORT 10MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 975042-CS2000CP-DZZR | 598-1400-2-ND | 728-CS2000CP-DZZR | CS2000CP-DZZR | CS2000CP-DZZR | CS2000CP-DZZR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | MSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | Fractional N Synthesizer; Clock Generator | |
| Bus Interface | Clock | Clock | 1 | Clock | ||
| Package Type | Surface Mount; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.1 to 3.5 volts | 3.1 to 3.5 volts | 3.1 to 3.5 volts |