Cirrus Logic, Inc. MSOP Clock and Timing IC CS2000CP-DZZ

Description
Phase Locked Loop, Hybrid, PDSO10, 3 MM, LEAD FREE, MO-187, MSOP-10 Product overview: CS2000CP-DZZ from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS2000CP-DZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Phase Locked Loop, Hybrid, PDSO10, 3 MM, LEAD FREE, MO-187, MSOP-10 Product overview: CS2000CP-DZZ from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS2000CP-DZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MSOP Clock and Timing IC
728-CS2000CP-DZZ
MSOP Clock and Timing IC 728-CS2000CP-DZZ
Phase Locked Loop, Hybrid, PDSO10, 3 MM, LEAD FREE, MO-187, MSOP-10 Product overview: CS2000CP-DZZ from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS2000CP-DZZ can be used for catalog matching and distributor lookup.

Phase Locked Loop, Hybrid, PDSO10, 3 MM, LEAD FREE, MO-187, MSOP-10 Product overview: CS2000CP-DZZ from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS2000CP-DZZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CS2000CP-DZZ-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CS2000CP-DZZ-ND
Clock Generators, PLLs, Frequency Synthesizers CS2000CP-DZZ-ND
"Fractional N Synthesizer IC 75MHz 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Fractional N Synthesizer IC 75MHz 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1269748-CS2000CP-DZZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269748-CS2000CP-DZZ
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269748-CS2000CP-DZZ
Win Source Part Number: 1269748-CS2000CP-DZZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Fractional N Synthesizer Package: Tube Frequency - Max: 75MHz Standard Package: 96 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 3.1V ~ 3.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Base Product Number: CS2000

Win Source Part Number: 1269748-CS2000CP-DZZ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Fractional N Synthesizer
Package: Tube
Frequency - Max: 75MHz
Standard Package: 96
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3.1V ~ 3.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Base Product Number: CS2000

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CS2000CP-DZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CS2000CP-DZZ
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CS2000CP-DZZ
IC FRACT N SYNTH 10MSOP

IC FRACT N SYNTH 10MSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CS2000CP-DZZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CS2000CP-DZZ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CS2000CP-DZZ
IC CLK GEN/MULT CTRL PORT 10MSOP

IC CLK GEN/MULT CTRL PORT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-CS2000CP-DZZ CS2000CP-DZZ-ND 1269748-CS2000CP-DZZ CS2000CP-DZZ CS2000CP-DZZ
Product Name MSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Rail/Tube Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount; Surface Mount
Frequency 75 MHz 75 MHz 75 MHz 75 MHz
Operating Temperature -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data