Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867274-CS1680-FZZ
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC - Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming - 16-TSSOP
Package: Tray
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS1680
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Driver Product overview: CS1680-FZZ from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1680-FZZ can be used for catalog matching and distributor lookup.
LED Driver IC Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-TSSOP
IC LED DRIVER OFFL DIM 16TSSOP
IC LED DRIVER OFFL TRIAC 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 867274-CS1680-FZZ | 137-CS1680-FZZ | 598-2320-ND | CS1680-FZZ | CS1680-FZZ |
| Product Name | PMIC - PMIC - LED Drivers - CS1680-FZZ | LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |