Cirrus Logic, Inc. LED Driver IC CS1616-FSZ

Description
Interface Circuit Product overview: CS1616-FSZ from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1616-FSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Interface Circuit Product overview: CS1616-FSZ from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1616-FSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-CS1616-FSZ
LED Driver IC 137-CS1616-FSZ
Interface Circuit Product overview: CS1616-FSZ from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1616-FSZ can be used for catalog matching and distributor lookup.

Interface Circuit Product overview: CS1616-FSZ from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1616-FSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 598-2312-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
598-2312-ND
LED Drivers 598-2312-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - CS1616-FSZ - 1163078-CS1616-FSZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CS1616-FSZ
1163078-CS1616-FSZ
PMIC - PMIC - LED Drivers - CS1616-FSZ 1163078-CS1616-FSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163078-CS1616-FSZ Packaging: Bulk Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Applications: Lighting Mounting: SMD Frequency: 6kHz ~ 200kHz Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Dimming: Triac Family Name: CS1616 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cirrus.com Manufacturer Package: 16-SOIC Voltage Supply MAX: 17V Voltage Supply MIN: 11V Alternative Parts (Cross-Reference): MSL2162DQ; LM3448MA/NOPB; MSL2160DQ; Introduction Date: March 12, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163078-CS1616-FSZ
Packaging: Bulk
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Lighting
Mounting: SMD
Frequency: 6kHz ~ 200kHz
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Dimming: Triac
Family Name: CS1616
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 17V
Voltage Supply MIN: 11V
Alternative Parts (Cross-Reference): MSL2162DQ; LM3448MA/NOPB; MSL2160DQ;
Introduction Date: March 12, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - CS1616-FSZ - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CS1616-FSZ
PMIC - LED Drivers CS1616-FSZ
IC LED DRIVER OFFL DIM 16SOIC

IC LED DRIVER OFFL DIM 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CS1616-FSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CS1616-FSZ
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CS1616-FSZ
IC LED DRIVER OFFL TRIAC 16SOIC

IC LED DRIVER OFFL TRIAC 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-CS1616-FSZ 598-2312-ND 1163078-CS1616-FSZ CS1616-FSZ CS1616-FSZ
Product Name LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - CS1616-FSZ PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404MR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers
LED Driver ICs - 1222917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 40 volts
View Details
PMIC - LED Drivers - LM3431MHX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 200 milliamps
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 975919-A1569KLJTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
5 suppliers