Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030307-CS1615-FZZR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 6kHz to 200kHz
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Maximum Supply Voltage: 17V
Operating Input Voltage(Min): 11V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-TSSOP
Interface Circuit Product overview: CS1615-FZZR from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1615-FZZR can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL TRIAC 16TSSOP
IC LED DRIVER OFFL DIM 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1030307-CS1615-FZZR | CS1615-FZZR-ND | 137-CS1615-FZZR | CS1615-FZZR | CS1615-FZZR |
| Product Name | PMIC - PMIC - LED Drivers - CS1615-FZZR | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |