Cirrus Logic, Inc. LED Drivers CS1610A-FSZ

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 16-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 598-2326-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
598-2326-ND
LED Drivers 598-2326-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 16-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 16-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - CS1610A-FSZ - 812048-CS1610A-FSZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CS1610A-FSZ
812048-CS1610A-FSZ
PMIC - PMIC - LED Drivers - CS1610A-FSZ 812048-CS1610A-FSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 812048-CS1610A-FSZ Packaging: Tube Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Part Status: Obsolete (End Of Life) Dimming: Triac Voltage - Supply (Min): 11V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 17V

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 812048-CS1610A-FSZ
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Dimming: Triac
Voltage - Supply (Min): 11V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 17V

Buy Now
Singapore, Singapore
LED Driver IC
137-CS1610A-FSZ
LED Driver IC 137-CS1610A-FSZ
LED Driver Product overview: CS1610A-FSZ from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1610A-FSZ can be used for catalog matching and distributor lookup.

LED Driver Product overview: CS1610A-FSZ from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1610A-FSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - CS1610A-FSZ - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CS1610A-FSZ
PMIC - LED Drivers CS1610A-FSZ
IC LED DRIVER OFFL DIM 16SOIC

IC LED DRIVER OFFL DIM 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CS1610A-FSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CS1610A-FSZ
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CS1610A-FSZ
IC LED DRIVER OFFL TRIAC 16SOIC

IC LED DRIVER OFFL TRIAC 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 598-2326-ND 812048-CS1610A-FSZ 137-CS1610A-FSZ CS1610A-FSZ CS1610A-FSZ
Product Name LED Drivers PMIC - PMIC - LED Drivers - CS1610A-FSZ LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - SKY87020-13-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
QFN LED Driver IC - 137-A8504EECTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 47 volts
Number of Channels 8 #
View Details
5 suppliers
LED Driver IC - 137-TLD700216ESXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 6 to 20 volts
Output Voltage 35 volts
Number of Channels 16 #
View Details
5 suppliers