Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916039-CS1601-FSZ
Operating Temperature Range: -40°C ~ 125°C
Features: PFC IC Discontinuous Conduction (DCM) 70kHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS1601
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CS1601-FSZ, 598-1915, -CS1601-FSZ-ND, CS1601FSZ, -598-1915
PFC IC Discontinuous Conduction (DCM) 70kHz 8-SOIC
IC PFC CTRLR DCM 70KHZ 8SOIC
IC PFC CTRLR DCM 70KHZ 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 916039-CS1601-FSZ | CS1601-FSZ | CS1601-FSZ | CS1601-FSZ |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - CS1601-FSZ | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |