Cirrus Logic, Inc. PFC (Power Factor Correction) CS1600-FSZ

Description
PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC
Request a Quote Datasheet
Description
PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 598-1801-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
598-1801-ND
PFC (Power Factor Correction) 598-1801-ND
PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC

PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - CS1600-FSZ
916038-CS1600-FSZ
PMIC - PMIC - PFC (Power Factor Correction) - CS1600-FSZ 916038-CS1600-FSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916038-CS1600-FSZ Series: EXL Core™ Operating Temperature Range: -40°C ~ 125°C Features: PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC Package: Tray Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CS1600 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 598-1801, -598-1801

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916038-CS1600-FSZ
Series: EXL Core™
Operating Temperature Range: -40°C ~ 125°C
Features: PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC
Package: Tray
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS1600
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 598-1801, -598-1801

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - CS1600-FSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
CS1600-FSZ
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) CS1600-FSZ
IC PFC CTRLR DCM 66KHZ 8SOIC

IC PFC CTRLR DCM 66KHZ 8SOIC

Supplier's Site
PMIC - PFC (Power Factor Correction) - CS1600-FSZ - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
CS1600-FSZ
PMIC - PFC (Power Factor Correction) CS1600-FSZ
IC PFC CTRLR DCM 66KHZ 8SOIC

IC PFC CTRLR DCM 66KHZ 8SOIC

Supplier's Site Datasheet
PFC (Power Factor Correction) - CS1600-FSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
CS1600-FSZ
PFC (Power Factor Correction) CS1600-FSZ
PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC

PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 598-1801-ND 916038-CS1600-FSZ CS1600-FSZ CS1600-FSZ CS1600-FSZ
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - CS1600-FSZ Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products