Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202862-CS1501-FSZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 70kHz
Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM)
Current - Startup: 68μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7.9 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 70kHz 8-SOIC
IC PFC CTRLR CRM/DCM 70KHZ 8SOIC
IC PFC CTRLR CRM/DCM 70KHZ 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 202862-CS1501-FSZR | CS1501-FSZR | CS1501-FSZR | CS1501-FSZR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - CS1501-FSZR | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |