Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163075-CS1501-FSZ
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 7.9 V ~ 17 V
Frequency - Switching: 70kHz
Part Status: Obsolete(EOL)
Family Name: CS1501
Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM)
Current - Startup: 68μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AOZ7111AI; FAN7930BMX; FAN7930BM;
Introduction Date: June 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 70kHz 8-SOIC
IC PFC CTRLR CRM/DCM 70KHZ 8SOIC
IC PFC CTRLR CRM/DCM 70KHZ 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1163075-CS1501-FSZ | CS1501-FSZ | CS1501-FSZ | CS1501-FSZ |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - CS1501-FSZ | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |