Win Source Part Number: 1218749-CS1500-FSZ
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Series: EXL Core™
Package: Tray
Standard Package: 100
Mounting: SMD (SMT)
Frequency - Switching: 66kHz
Mode: Discontinuous Conduction (DCM)
Current - Startup: 68 µA
Voltage - Supply: 7.9V ~ 17V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): CS1500FSZ;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: 598-1800,-598-1800
Base Product Number: CS1500
Product Status: Obsolete
PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC
PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC
IC PFC CTRLR DCM 66KHZ 8SOIC
IC PFC CTRLR DCM 66KHZ 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1218749-CS1500-FSZ | 598-1800-ND | CS1500-FSZ | CS1500-FSZ | CS1500-FSZ |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |