Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771802-CRD4525-Q1
Series: Popguard
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 12 V ~ 18 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s), Cable(s), Power Supply
Utilized IC / Part: CS4525
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Family Name: CRD4525-Q1
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 14, 2005
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 771802-CRD4525-Q1 |
| Product Name | Evaluation Boards - Audio Amplifiers - CRD4525-Q1 |
| Supply Voltage (VS) | 12 to 18 volts |