Cirrus Logic, Inc. Wrenches CPTAW8

Description
Crescent CPTAW8 Wrench
Request a Quote
Description
Crescent CPTAW8 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 134167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
134167
Wrenches 134167
Crescent CPTAW8 Wrench

Crescent CPTAW8 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 134167
Product Name Wrenches
Wrench Length 12.99 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details