Cirrus Logic, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits CDKWM9714-S-1

Description
Win Source Part Number: 1027368-CDKWM9714-S- 1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s) Utilized IC / Part: WM9714 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cirrus Logic Inc. Base Product Number: CDKWM9714 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1027368-CDKWM9714-S- 1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s) Utilized IC / Part: WM9714 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cirrus Logic Inc. Base Product Number: CDKWM9714 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1027368-CDKWM9714-S-1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1027368-CDKWM9714-S-1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1027368-CDKWM9714-S-1
Win Source Part Number: 1027368-CDKWM9714-S- 1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s) Utilized IC / Part: WM9714 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cirrus Logic Inc. Base Product Number: CDKWM9714 Product Status: Obsolete

Win Source Part Number: 1027368-CDKWM9714-S-1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Bulk
Standard Package: 1
Function: CODEC
Supplied Contents: Board(s)
Utilized IC / Part: WM9714
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Cirrus Logic Inc.
Base Product Number: CDKWM9714
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1027368-CDKWM9714-S-1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1887084 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PMA2-123LN+,MC1631-1,50 OHM - TB-913+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CY8CPROTO-063-BLE - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
5 suppliers