Cirrus Logic, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits CDBWM9712-M-1

Description
Win Source Part Number: 1104699-CDBWM9712-M- 1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s) Utilized IC / Part: WM9712 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cirrus Logic Inc. Base Product Number: CDBWM9712 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1104699-CDBWM9712-M- 1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s) Utilized IC / Part: WM9712 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cirrus Logic Inc. Base Product Number: CDBWM9712 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1104699-CDBWM9712-M-1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1104699-CDBWM9712-M-1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1104699-CDBWM9712-M-1
Win Source Part Number: 1104699-CDBWM9712-M- 1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s) Utilized IC / Part: WM9712 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cirrus Logic Inc. Base Product Number: CDBWM9712 Product Status: Obsolete

Win Source Part Number: 1104699-CDBWM9712-M-1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Bulk
Standard Package: 1
Function: CODEC
Supplied Contents: Board(s)
Utilized IC / Part: WM9712
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cirrus Logic Inc.
Base Product Number: CDBWM9712
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1104699-CDBWM9712-M-1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PSA-545+,CA1389,0.1-6GHZ - TB-534+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2305104 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity Sensors - 51AC3092 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details