Cirrus Logic, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits CDBWM8750BL-M-1

Description
Win Source Part Number: 987362-CDBWM8750BL-M -1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s) Utilized IC / Part: WM8750BL Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cirrus Logic Inc. Base Product Number: CDBWM8750
Request a Quote
Description
Win Source Part Number: 987362-CDBWM8750BL-M -1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s) Utilized IC / Part: WM8750BL Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cirrus Logic Inc. Base Product Number: CDBWM8750
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 987362-CDBWM8750BL-M-1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
987362-CDBWM8750BL-M-1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 987362-CDBWM8750BL-M-1
Win Source Part Number: 987362-CDBWM8750BL-M -1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: CODEC Supplied Contents: Board(s) Utilized IC / Part: WM8750BL Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cirrus Logic Inc. Base Product Number: CDBWM8750

Win Source Part Number: 987362-CDBWM8750BL-M-1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Bulk
Standard Package: 1
Function: CODEC
Supplied Contents: Board(s)
Utilized IC / Part: WM8750BL
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cirrus Logic Inc.
Base Product Number: CDBWM8750

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CDBWM8750BL-M-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CDBWM8750BL-M-1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CDBWM8750BL-M-1
EVAL BD - WM8750BL MINI EVAL BOA

EVAL BD - WM8750BL MINI EVAL BOA

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 987362-CDBWM8750BL-M-1 CDBWM8750BL-M-1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products