Win Source Part Number: 1230035-CDB5381
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Number of Bits: 24
Sampling Rate (Per Second): 192k
Data Interface: Serial
Number of A/D Converters: 2
Supplied Contents: Board(s)
Utilized IC / Part: CS5381
Input Range: 6.1Vpp
Power (Typ) @ Conditions: 360mW @ 5V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Cirrus Logic Inc.
Other Names: 598-1008,-598-1008,C
RoHS Status: RoHS non-compliant
CS5381 - 24 Bit 192k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
BOARD EVAL FOR CS5381 192KHZ ADC
Audio IC Development Tools Eval Bd DS5381
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1230035-CDB5381 | 598-1008-ND | CDB5381 | CDB5381 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) | Analog to Digital Converters (ADCs) Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards | Audio IC Development Tools |
| Category | Developement Board | Developement Board |