Cirrus Logic, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits CDB496122-EV2

Description
Win Source Part Number: 1003649-CDB496122-EV 2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: CobraNet® Type: Audio Package: Bulk Standard Package: 1 Function: Audio Processing Supplied Contents: Board(s), Cable(s) Embedded: Yes, DSP Utilized IC / Part: CS496122 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Cirrus Logic Inc. Other Names: -598-1007,CDB-496122 -EV2,CDB496122EV2,59 8-1007 Base Product Number: CDB496122 Product Status: Not For New Designs RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1003649-CDB496122-EV 2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: CobraNet® Type: Audio Package: Bulk Standard Package: 1 Function: Audio Processing Supplied Contents: Board(s), Cable(s) Embedded: Yes, DSP Utilized IC / Part: CS496122 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Cirrus Logic Inc. Other Names: -598-1007,CDB-496122 -EV2,CDB496122EV2,59 8-1007 Base Product Number: CDB496122 Product Status: Not For New Designs RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1003649-CDB496122-EV2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1003649-CDB496122-EV2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1003649-CDB496122-EV2
Win Source Part Number: 1003649-CDB496122-EV 2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: CobraNet® Type: Audio Package: Bulk Standard Package: 1 Function: Audio Processing Supplied Contents: Board(s), Cable(s) Embedded: Yes, DSP Utilized IC / Part: CS496122 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Cirrus Logic Inc. Other Names: -598-1007,CDB-496122 -EV2,CDB496122EV2,59 8-1007 Base Product Number: CDB496122 Product Status: Not For New Designs RoHS Status: RoHS non-compliant

Win Source Part Number: 1003649-CDB496122-EV2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: CobraNet®
Type: Audio
Package: Bulk
Standard Package: 1
Function: Audio Processing
Supplied Contents: Board(s), Cable(s)
Embedded: Yes, DSP
Utilized IC / Part: CS496122
Secondary Attributes: Graphical User Interface
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: Cirrus Logic Inc.
Other Names: -598-1007,CDB-496122-EV2,CDB496122EV2,598-1007
Base Product Number: CDB496122
Product Status: Not For New Designs
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Audio IC Development Tools - CDB496122-EV2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Audio IC Development Tools
CDB496122-EV2
Audio IC Development Tools CDB496122-EV2
Audio IC Development Tools Eval Bd CobraNet Trnspt/AdNtwrk Prcsr

Audio IC Development Tools Eval Bd CobraNet Trnspt/AdNtwrk Prcsr

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CDB496122-EV2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CDB496122-EV2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CDB496122-EV2
EVAL BOARD CS496122 COBRANET

EVAL BOARD CS496122 COBRANET

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1003649-CDB496122-EV2 CDB496122-EV2 CDB496122-EV2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Audio IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1887075 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Solid State
View Details
Skylark - RTK Starter Kit - skylark-starter-kit - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3210-PSOCEVAL1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers