Cirrus Logic, Inc. Digital to Analog Converters (DACs) Evaluation Boards CDB4384

Description
CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Request a Quote Datasheet
Description
CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DACs) Evaluation Boards - 598-1525-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DACs) Evaluation Boards
598-1525-ND
Digital to Analog Converters (DACs) Evaluation Boards 598-1525-ND
CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) - 1047733-CDB4384 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
1047733-CDB4384
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) 1047733-CDB4384
Win Source Part Number: 1047733-CDB4384 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Digital to Analog Converters (DACs) Package: Bulk Standard Package: 1 Number of Bits: 24 Sampling Rate (Per Second): 192k Data Interface: Serial Supplied Contents: Board(s) Utilized IC / Part: CS4384 Number of DAC's: 8 DAC Type: Voltage ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Cirrus Logic Inc. Other Names: 598-1525,-598-1525,C DB-4384 RoHS Status: RoHS non-compliant

Win Source Part Number: 1047733-CDB4384
Category: Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Package: Bulk
Standard Package: 1
Number of Bits: 24
Sampling Rate (Per Second): 192k
Data Interface: Serial
Supplied Contents: Board(s)
Utilized IC / Part: CS4384
Number of DAC's: 8
DAC Type: Voltage
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: Cirrus Logic Inc.
Other Names: 598-1525,-598-1525,CDB-4384
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
CDB4384
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards CDB4384
EVAL BOARD FOR CS4384

EVAL BOARD FOR CS4384

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 598-1525-ND 1047733-CDB4384 CDB4384
Product Name Digital to Analog Converters (DACs) Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer CIRRUS LOGIC INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR AMT-52+ - TB-AMT-52+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 1887086 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details