Cirrus Logic, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) CDB4365

Description
Win Source Part Number: 1047726-CDB4365 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Digital to Analog Converters (DACs) Package: Box Standard Package: 1 Number of Bits: 24 Sampling Rate (Per Second): 192k Data Interface: Serial Supplied Contents: Board(s), Cable(s) Utilized IC / Part: CS4365 Number of DAC's: 6 DAC Type: Voltage ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Cirrus Logic Inc. Other Names: -598-1523,CDB-4365,5 98-1779 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1047726-CDB4365 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Digital to Analog Converters (DACs) Package: Box Standard Package: 1 Number of Bits: 24 Sampling Rate (Per Second): 192k Data Interface: Serial Supplied Contents: Board(s), Cable(s) Utilized IC / Part: CS4365 Number of DAC's: 6 DAC Type: Voltage ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Cirrus Logic Inc. Other Names: -598-1523,CDB-4365,5 98-1779 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) - 1047726-CDB4365 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
1047726-CDB4365
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) 1047726-CDB4365
Win Source Part Number: 1047726-CDB4365 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Digital to Analog Converters (DACs) Package: Box Standard Package: 1 Number of Bits: 24 Sampling Rate (Per Second): 192k Data Interface: Serial Supplied Contents: Board(s), Cable(s) Utilized IC / Part: CS4365 Number of DAC's: 6 DAC Type: Voltage ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Cirrus Logic Inc. Other Names: -598-1523,CDB-4365,5 98-1779 RoHS Status: RoHS non-compliant

Win Source Part Number: 1047726-CDB4365
Category: Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Package: Box
Standard Package: 1
Number of Bits: 24
Sampling Rate (Per Second): 192k
Data Interface: Serial
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: CS4365
Number of DAC's: 6
DAC Type: Voltage
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: Cirrus Logic Inc.
Other Names: -598-1523,CDB-4365,598-1779
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Digital to Analog Converters (DACs) Evaluation Boards - 598-1779-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DACs) Evaluation Boards
598-1779-ND
Digital to Analog Converters (DACs) Evaluation Boards 598-1779-ND
CS4365 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

CS4365 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
CDB4365
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards CDB4365
EVAL BOARD FOR CS4365

EVAL BOARD FOR CS4365

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1047726-CDB4365 598-1779-ND CDB4365
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Digital to Analog Converters (DACs) Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EB,PMA-545G3+,DQ849,SMA,50 OHM - TB-607-3+ - Mini-Circuits
Specs
Category Developement Board
View Details