Cirrus Logic, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) CDB4353

Description
Win Source Part Number: 965757-CDB4353 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Digital to Analog Converters (DACs) Package: Bulk Standard Package: 1 Number of Bits: 24 Sampling Rate (Per Second): 192k Data Interface: Serial Supplied Contents: Board(s) Utilized IC / Part: CS4353 Number of DAC's: 2 DAC Type: Voltage ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Cirrus Logic Inc. Other Names: CDB-4353,598-1519,-5 98-1519 Product Status: Last Time Buy RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 965757-CDB4353 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Digital to Analog Converters (DACs) Package: Bulk Standard Package: 1 Number of Bits: 24 Sampling Rate (Per Second): 192k Data Interface: Serial Supplied Contents: Board(s) Utilized IC / Part: CS4353 Number of DAC's: 2 DAC Type: Voltage ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Cirrus Logic Inc. Other Names: CDB-4353,598-1519,-5 98-1519 Product Status: Last Time Buy RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) - 965757-CDB4353 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
965757-CDB4353
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) 965757-CDB4353
Win Source Part Number: 965757-CDB4353 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Digital to Analog Converters (DACs) Package: Bulk Standard Package: 1 Number of Bits: 24 Sampling Rate (Per Second): 192k Data Interface: Serial Supplied Contents: Board(s) Utilized IC / Part: CS4353 Number of DAC's: 2 DAC Type: Voltage ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Cirrus Logic Inc. Other Names: CDB-4353,598-1519,-5 98-1519 Product Status: Last Time Buy RoHS Status: RoHS non-compliant

Win Source Part Number: 965757-CDB4353
Category: Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Package: Bulk
Standard Package: 1
Number of Bits: 24
Sampling Rate (Per Second): 192k
Data Interface: Serial
Supplied Contents: Board(s)
Utilized IC / Part: CS4353
Number of DAC's: 2
DAC Type: Voltage
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: Cirrus Logic Inc.
Other Names: CDB-4353,598-1519,-598-1519
Product Status: Last Time Buy
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
CDB4353
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards CDB4353
BOARD EVAL FOR CS4353 DAC

BOARD EVAL FOR CS4353 DAC

Supplier's Site
Audio IC Development Tools - CDB4353 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Audio IC Development Tools
CDB4353
Audio IC Development Tools CDB4353
Audio IC Development Tools 3.3V Str DAC w/2Vrms line out Eval Bd

Audio IC Development Tools 3.3V Str DAC w/2Vrms line out Eval Bd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 965757-CDB4353 CDB4353 CDB4353
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards Audio IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1004334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
TB,HXG-122+LZ167102AM01 50 OHM - TB-641-122+ - Mini-Circuits
Specs
Category Developement Board
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CYBLE-202013-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers