Cirrus Logic, Inc. Digital to Analog Converters (DACs) Evaluation Boards CDB4352

Description
CS4352 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Request a Quote Datasheet
Description
CS4352 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DACs) Evaluation Boards - 598-1518-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DACs) Evaluation Boards
598-1518-ND
Digital to Analog Converters (DACs) Evaluation Boards 598-1518-ND
CS4352 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

CS4352 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

Buy Now Datasheet
Evaluation Boards - Digital to Analog Converters (DACs) - CDB4352 - 771799-CDB4352 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Digital to Analog Converters (DACs) - CDB4352
771799-CDB4352
Evaluation Boards - Digital to Analog Converters (DACs) - CDB4352 771799-CDB4352
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771799-CDB4352 Series: Popguard Operating Temperature Range: -40°C ~ 85°C Data Interface: Serial Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: CS4352 Family Name: CDB4352 Number of DAC's: 2 DAC Type: Voltage Categories: Development Boards, Kits, Programmers Sampling Rate: 192k Introduction Date: July 26, 1999 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771799-CDB4352
Series: Popguard
Operating Temperature Range: -40°C ~ 85°C
Data Interface: Serial
Supplied Contents: Board(s)
Resolution: 24
Utilized IC / Part: CS4352
Family Name: CDB4352
Number of DAC's: 2
DAC Type: Voltage
Categories: Development Boards, Kits, Programmers
Sampling Rate: 192k
Introduction Date: July 26, 1999
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
CDB4352
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards CDB4352
BOARD EVAL FOR CS4352 DAC

BOARD EVAL FOR CS4352 DAC

Supplier's Site
Audio IC Development Tools - CDB4352 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Audio IC Development Tools
CDB4352
Audio IC Development Tools CDB4352
Audio IC Development Tools Eval Bd 192kHz DAC w/LD

Audio IC Development Tools Eval Bd 192kHz DAC w/LD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 598-1518-ND 771799-CDB4352 CDB4352 CDB4352
Product Name Digital to Analog Converters (DACs) Evaluation Boards Evaluation Boards - Digital to Analog Converters (DACs) - CDB4352 Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards Audio IC Development Tools
Manufacturer CIRRUS LOGIC INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products