Cirrus Logic, Inc. Digital to Analog Converters (DACs) Evaluation Boards CDB4349

Description
CS4349 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Request a Quote Datasheet
Description
CS4349 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DACs) Evaluation Boards - CDB4349-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DACs) Evaluation Boards
CDB4349-ND
Digital to Analog Converters (DACs) Evaluation Boards CDB4349-ND
CS4349 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

CS4349 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) - 1047724-CDB4349 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
1047724-CDB4349
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) 1047724-CDB4349
Win Source Part Number: 1047724-CDB4349 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Digital to Analog Converters (DACs) Series: Popguard® Package: Box Standard Package: 1 Number of Bits: 24 Sampling Rate (Per Second): 192k Data Interface: Serial Supplied Contents: Board(s) Utilized IC / Part: CS4349 Number of DAC's: 2 DAC Type: Voltage ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Cirrus Logic Inc. Other Names: -CDB4349,CDB-4349 RoHS Status: RoHS non-compliant

Win Source Part Number: 1047724-CDB4349
Category: Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Series: Popguard®
Package: Box
Standard Package: 1
Number of Bits: 24
Sampling Rate (Per Second): 192k
Data Interface: Serial
Supplied Contents: Board(s)
Utilized IC / Part: CS4349
Number of DAC's: 2
DAC Type: Voltage
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: Cirrus Logic Inc.
Other Names: -CDB4349,CDB-4349
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
CDB4349
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards CDB4349
EVAL BOARD FOR CS4349

EVAL BOARD FOR CS4349

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CDB4349-ND 1047724-CDB4349 CDB4349
Product Name Digital to Analog Converters (DACs) Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer CIRRUS LOGIC INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1743258 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,TCW2-392-1+,JC0603C,50 OHM - TB-912+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Evaluation Boards - BTS7200-4EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details