Cirrus Logic, Inc. Pliers C8SMVN

Description
Crescent C8SMVN Locking Plier
Request a Quote
Description
Crescent C8SMVN Locking Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 537278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
537278
Pliers 537278
Crescent C8SMVN Locking Plier

Crescent C8SMVN Locking Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 537278
Product Name Pliers
Type Locking; Specialty / Other; Locking pliers
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1780351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Jaw Length 1.26 inch (32 mm)
View Details
10" End Nipper Pliers - DWHT70803 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5.5 inch (140 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details