Circuit Design, Inc. RF Antennas ANT-2G4S3

Description
2.4GHz ISM Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi IPEX MHF
Description
2.4GHz ISM Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi IPEX MHF

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-2G4S3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2G4S3
RF Antennas ANT-2G4S3
2.4GHz ISM Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi IPEX MHF

2.4GHz ISM Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi IPEX MHF

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-2G4S3
Product Name RF Antennas
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers