Circuit Assembly Corp.
Connectors
CA-34NFHL-12GT
Description
ROHS COMPLIANT
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
ROHS COMPLIANT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-34NFHL-12GT |
|
Product Name
|
Connectors |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details