CIRCOR Energy Automatic Multiple Pig Launching System Brand: Pipeline Engineering

Description
AMPL is an Automatic Multiple Pig Launching System that allows a series of pigs to be launched into a pipeline from a pig launcher at operator controlled intervals, while minimizing the number of times a pig trap door has to be opened to access a pipeline for pigging. This process enables AMPL to provide significant cost savings for pipeline pigging operations, as well as providing health, safety and environmental benefits. Typically the AMPL automatic multiple pig launching system is ideal for use on: Unmanned platforms Isolated pig launching sites Subsea pigging sites Regularly pigged pipelines Existing pig launchers
Datasheet
Description
AMPL is an Automatic Multiple Pig Launching System that allows a series of pigs to be launched into a pipeline from a pig launcher at operator controlled intervals, while minimizing the number of times a pig trap door has to be opened to access a pipeline for pigging. This process enables AMPL to provide significant cost savings for pipeline pigging operations, as well as providing health, safety and environmental benefits. Typically the AMPL automatic multiple pig launching system is ideal for use on: Unmanned platforms Isolated pig launching sites Subsea pigging sites Regularly pigged pipelines Existing pig launchers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Multiple Pig Launching System - Brand: Pipeline Engineering - CIRCOR Energy
Houston, TX, USA
Automatic Multiple Pig Launching System
Brand: Pipeline Engineering
Automatic Multiple Pig Launching System Brand: Pipeline Engineering
AMPL is an Automatic Multiple Pig Launching System that allows a series of pigs to be launched into a pipeline from a pig launcher at operator controlled intervals, while minimizing the number of times a pig trap door has to be opened to access a pipeline for pigging. This process enables AMPL to provide significant cost savings for pipeline pigging operations, as well as providing health, safety and environmental benefits. Typically the AMPL automatic multiple pig launching system is ideal for use on: Unmanned platforms Isolated pig launching sites Subsea pigging sites Regularly pigged pipelines Existing pig launchers

AMPL is an Automatic Multiple Pig Launching System that allows a series of pigs to be launched into a pipeline from a pig launcher at operator controlled intervals, while minimizing the number of times a pig trap door has to be opened to access a pipeline for pigging.

This process enables AMPL to provide significant cost savings for pipeline pigging operations, as well as providing health, safety and environmental benefits.

Typically the AMPL automatic multiple pig launching system is ideal for use on:

  • Unmanned platforms
  • Isolated pig launching sites
  • Subsea pigging sites
  • Regularly pigged pipelines
  • Existing pig launchers
Supplier's Site Datasheet
Pig Handling Equipment - Brand: Pipeline Engineering - CIRCOR Energy
Houston, TX, USA
Pig Handling Equipment
Brand: Pipeline Engineering
Pig Handling Equipment Brand: Pipeline Engineering
Dependent on size and weight, pigs may require automated or mechanical systems to allow them to be positioned in a pig launcher or removed from a pig receiver. With our expertise in fabrication we are able to produce pig trolleys and cranes to specific client requirements. Our pig trolleys range from basic trays to assist manual pig handling of small diameter pigging tools through to fully adjustable trays with manual or pneumatic/hydraulic winches for larger diameter pigging tools. These pig trolleys and cranes help reduce risk and ensure damage free handling of both utility pigging tools and high value inspection pigs. features of Pig Trolleys: Robust construction Hydraulic height adjustment Safety locking mechanisms Polyurethane lined cradle Galvanised winch rope and shackles Fixed or rail mounted

Dependent on size and weight, pigs may require automated or mechanical systems to allow them to be positioned in a pig launcher or removed from a pig receiver.

With our expertise in fabrication we are able to produce pig trolleys and cranes to specific client requirements. Our pig trolleys range from basic trays to assist manual pig handling of small diameter pigging tools through to fully adjustable trays with manual or pneumatic/hydraulic winches for larger diameter pigging tools.

These pig trolleys and cranes help reduce risk and ensure damage free handling of both utility pigging tools and high value inspection pigs.

features of Pig Trolleys:

  • Robust construction
  • Hydraulic height adjustment
  • Safety locking mechanisms
  • Polyurethane lined cradle
  • Galvanised winch rope and shackles
  • Fixed or rail mounted
Supplier's Site Datasheet
Pigging Tools - Brand: Pipeline Engineering - CIRCOR Energy
Houston, TX, USA
Pipeline Engineering is known worldwide for the quality and performance characteristics of its pipeline pigging tools. This reputation has been established over many years of manufacturing and supplying pipeline pigs to operators and contractors in the oil, gas and process industries. Pipeline Engineering manufactures a full range of utility pigs including: Metal Bodied Pigging Tools Foam Pigging Tools Solid Cast Pigging Tools Spheres Our pigging tools are used by operators through the entire operational life cycle of a pipeline, from the initial pre-commissioning stage, which includes pipeline cleaning, pressure testing and gauging, to de-commissioning at the end of a pipelines operational life.

Pipeline Engineering is known worldwide for the quality and performance characteristics of its pipeline pigging tools. This reputation has been established over many years of manufacturing and supplying pipeline pigs to operators and contractors in the oil, gas and process industries.

Pipeline Engineering manufactures a full range of utility pigs including:

  • Metal Bodied Pigging Tools
  • Foam Pigging Tools
  • Solid Cast Pigging Tools
  • Spheres

Our pigging tools are used by operators through the entire operational life cycle of a pipeline, from the initial pre-commissioning stage, which includes pipeline cleaning, pressure testing and gauging, to de-commissioning at the end of a pipelines operational life.

Supplier's Site
Piggable Tees (Barred and Sphere) - Brand: Pipeline Engineering - CIRCOR Energy
Houston, TX, USA
Piggable Tees (Barred and Sphere)
Brand: Pipeline Engineering
Piggable Tees (Barred and Sphere) Brand: Pipeline Engineering
Pipeline Engineering fabricates Barred Tees and Sphere Tees used in a pig launcher / receiver systems and / or at branches in the pipeline to ensure the safe passage of a pig or sphere past the open branch area. Piggable barred tees incorporate simple bar sections welded across the pipeline tee branch to allow a pig to negotiate the branch opening. Piggable tees are manufactured to specific customer project specifications and International pressure vessel and piping codes such as ASME, PD5500. Our capacity ranges from 2" to 54", ANSI Ratings 150 to 2500 and API, using carbon, stainless and alloy steel materials.

Pipeline Engineering fabricates Barred Tees and Sphere Tees used in a pig launcher / receiver systems and / or at branches in the pipeline to ensure the safe passage of a pig or sphere past the open branch area.

Piggable barred tees incorporate simple bar sections welded across the pipeline tee branch to allow a pig to negotiate the branch opening. Piggable tees are manufactured to specific customer project specifications and International pressure vessel and piping codes such as ASME, PD5500. Our capacity ranges from 2" to 54", ANSI Ratings 150 to 2500 and API, using carbon, stainless and alloy steel materials.

Supplier's Site Datasheet
Pig Launchers & Receivers - Brand: Pipeline Engineering - CIRCOR Energy
Houston, TX, USA
Pig Launchers & Receivers
Brand: Pipeline Engineering
Pig Launchers & Receivers Brand: Pipeline Engineering
Pig launchers and pig receivers are installed on pipelines to launch and receive pipeline pigs, pipeline spheres and pipeline inspection tools. Pig launchers & pig receivers offer a safe and effective means of inserting and removing pipeline pigs to and from pipelines. Pipeline Engineering fabricates pig launchers and pig receivers to meet the specific requirements of a pipeline. The pig launchers and pig receivers we fabricate range from simple barrel pig launchers and receivers through to complete skid mounted units with associated equipment including actuated valves, quick opening closures, instrumentation, pig signallers and control systems. The pig launchers and receivers we fabricate are suitable for onshore, offshore and subsea pipelines. All units are designed and fabricated to relevant required pipeline and vessel design codes including: ASME U Stamp Division 1 & 2 ASME VIII NACE BS 5500 ASME B31.3, B31.4, B31.8 We fabricate pig launchers and pig receivers from 2" to 60" designed with operating pressures up to 400 bar. Pig launchers and pig receivers are produced in a range of materials, from low strength carbon steel, to high strength carbon steel, and where specified, stainless steel, duplex stainless steel and carbon steel internally clad with corrosion resistant inconel materials.

Pig launchers and pig receivers are installed on pipelines to launch and receive pipeline pigs, pipeline spheres and pipeline inspection tools. Pig launchers & pig receivers offer a safe and effective means of inserting and removing pipeline pigs to and from pipelines. Pipeline Engineering fabricates pig launchers and pig receivers to meet the specific requirements of a pipeline.

The pig launchers and pig receivers we fabricate range from simple barrel pig launchers and receivers through to complete skid mounted units with associated equipment including actuated valves, quick opening closures, instrumentation, pig signallers and control systems.

The pig launchers and receivers we fabricate are suitable for onshore, offshore and subsea pipelines. All units are designed and fabricated to relevant required pipeline and vessel design codes including:

  • ASME U Stamp Division 1 & 2
  • ASME VIII
  • NACE
  • BS 5500
  • ASME B31.3, B31.4, B31.8

We fabricate pig launchers and pig receivers from 2" to 60" designed with operating pressures up to 400 bar. Pig launchers and pig receivers are produced in a range of materials, from low strength carbon steel, to high strength carbon steel, and where specified, stainless steel, duplex stainless steel and carbon steel internally clad with corrosion resistant inconel materials.

Supplier's Site Datasheet
Intrusive Pig Signaller - Brand: Pipeline Engineering - CIRCOR Energy
Houston, TX, USA
Intrusive Pig Signaller
Brand: Pipeline Engineering
Intrusive Pig Signaller Brand: Pipeline Engineering
Pig signallers are used to provide confirmation of the movement of pipeline pigs through a pipeline. They are normally positioned at both the pig launching and pig receiving stations and at key points along a pipeline. Designed for ease of operation, these pig signallers are easy to install and maintain and can be removed under pressure when fitted with an isolation valve and when used with a Pipeline Engineering Removal Tool. Features: Can be fitted to most existing signaller bosses, for greater flexibility Can be fitted to all sizes of pipeline over 2" in diameter Provided with mechanical/visual indicator, electrical indicator, or a combination of both for maximum flexibility Does not use dynamic seals, for low maintenance costs and emission controls Can be fitted to live pipelines using existing hot tapping systems (subject to pressure limitations), so your pipeline can continue to operate Bi-directional or Omni-directional trigger mechanism Can be used with Foam Pigs, metal Bodied Pigs, Polyurethane Pigs and Spheres

Pig signallers are used to provide confirmation of the movement of pipeline pigs through a pipeline. They are normally positioned at both the pig launching and pig receiving stations and at key points along a pipeline.

Designed for ease of operation, these pig signallers are easy to install and maintain and can be removed under pressure when fitted with an isolation valve and when used with a Pipeline Engineering Removal Tool.

Features:

  • Can be fitted to most existing signaller bosses, for greater flexibility
  • Can be fitted to all sizes of pipeline over 2" in diameter
  • Provided with mechanical/visual indicator, electrical indicator, or a combination of both for maximum flexibility
  • Does not use dynamic seals, for low maintenance costs and emission controls
  • Can be fitted to live pipelines using existing hot tapping systems (subject to pressure limitations), so your pipeline can continue to operate
  • Bi-directional or Omni-directional trigger mechanism
  • Can be used with Foam Pigs, metal Bodied Pigs, Polyurethane Pigs and Spheres
Supplier's Site Datasheet

Technical Specifications

  CIRCOR Energy
Product Category Pigging Systems and Pigging Products
Product Number Brand: Pipeline Engineering
Product Name Automatic Multiple Pig Launching System
Unlock Full Specs
to access all available technical data

Similar Products