Win Source Part Number: 1337741-ECLB75W-48S0
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECLB75W (75W)
Type: Isolated Module
Features: Remote On/Off
Package: Tray
Size / Dimension: 2.05" L x 1.20" W x 0.40" H (52.0mm x 30.5mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 75 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 7-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Cincon Electronics Co. LTD
Base Product Number: ECLB75W
Approval Agency: CE
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1337741-ECLB75W-48S05 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |