Cincon Electronics Corporation Power Supplies - Board Mount - DC DC Converters EC7BW18-72S05

Description
Win Source Part Number: 1348545-EC7BW18-72S0 5 Category: Power Supplies - Board Mount - DC DC Converters Series: EC7BW18 (20W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) , Railway Standard Package: 12 Power (Watts): 20 W Control Features: Enable, Active High Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 8.5V Voltage - Input (Max): 160V Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: EC7BW Approval Agency: CB, CE, cURus Standard Number: 50155; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1348545-EC7BW18-72S0 5 Category: Power Supplies - Board Mount - DC DC Converters Series: EC7BW18 (20W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) , Railway Standard Package: 12 Power (Watts): 20 W Control Features: Enable, Active High Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 8.5V Voltage - Input (Max): 160V Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: EC7BW Approval Agency: CB, CE, cURus Standard Number: 50155; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1348545-EC7BW18-72S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348545-EC7BW18-72S05
Power Supplies - Board Mount - DC DC Converters 1348545-EC7BW18-72S05
Win Source Part Number: 1348545-EC7BW18-72S0 5 Category: Power Supplies - Board Mount - DC DC Converters Series: EC7BW18 (20W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) , Railway Standard Package: 12 Power (Watts): 20 W Control Features: Enable, Active High Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 8.5V Voltage - Input (Max): 160V Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: EC7BW Approval Agency: CB, CE, cURus Standard Number: 50155; 62368-1

Win Source Part Number: 1348545-EC7BW18-72S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: EC7BW18 (20W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Tube
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial) , Railway
Standard Package: 12
Power (Watts): 20 W
Control Features: Enable, Active High
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 8.5V
Voltage - Input (Max): 160V
Voltage - Output 1: 5V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Cincon Electronics Co. LTD
Base Product Number: EC7BW
Approval Agency: CB, CE, cURus
Standard Number: 50155; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1348545-EC7BW18-72S05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 9 volts
View Details
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers