Cincon Electronics Corporation Power Supplies - Board Mount - DC DC Converters EC7BW-24D15N

Description
Win Source Part Number: 1350668-EC7BW-24D15N Category: Power Supplies - Board Mount - DC DC Converters Series: EC7BW (20W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) , Railway Standard Package: 12 Power (Watts): 20 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 666mA, 666mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: EC7BW Approval Agency: CE, cURus Standard Number: 50155; 60950-1
Request a Quote Datasheet
Description
Win Source Part Number: 1350668-EC7BW-24D15N Category: Power Supplies - Board Mount - DC DC Converters Series: EC7BW (20W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) , Railway Standard Package: 12 Power (Watts): 20 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 666mA, 666mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: EC7BW Approval Agency: CE, cURus Standard Number: 50155; 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350668-EC7BW-24D15N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350668-EC7BW-24D15N
Power Supplies - Board Mount - DC DC Converters 1350668-EC7BW-24D15N
Win Source Part Number: 1350668-EC7BW-24D15N Category: Power Supplies - Board Mount - DC DC Converters Series: EC7BW (20W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) , Railway Standard Package: 12 Power (Watts): 20 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 666mA, 666mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: EC7BW Approval Agency: CE, cURus Standard Number: 50155; 60950-1

Win Source Part Number: 1350668-EC7BW-24D15N
Category: Power Supplies - Board Mount - DC DC Converters
Series: EC7BW (20W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Package: Tube
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial) , Railway
Standard Package: 12
Power (Watts): 20 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 666mA, 666mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Cincon Electronics Co. LTD
Base Product Number: EC7BW
Approval Agency: CE, cURus
Standard Number: 50155; 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350668-EC7BW-24D15N
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226934P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Automotive Buck 60V 600mA Step-Down DC-DC Converter IC - 739-LMR16006XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 16 volts
View Details