Cincon Electronics Corporation Power Supplies - Board Mount - DC DC Converters EC5SAW-24D12N

Description
Win Source Part Number: 1338305-EC5SAW-24D12 N Category: Power Supplies - Board Mount - DC DC Converters Series: EC5SAW (10W) Type: Isolated Module Features: Remote On/Off Package: Tube Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 417mA, 417mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 8-SIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: EC5SAW Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1338305-EC5SAW-24D12 N Category: Power Supplies - Board Mount - DC DC Converters Series: EC5SAW (10W) Type: Isolated Module Features: Remote On/Off Package: Tube Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 417mA, 417mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 8-SIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: EC5SAW Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338305-EC5SAW-24D12N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338305-EC5SAW-24D12N
Power Supplies - Board Mount - DC DC Converters 1338305-EC5SAW-24D12N
Win Source Part Number: 1338305-EC5SAW-24D12 N Category: Power Supplies - Board Mount - DC DC Converters Series: EC5SAW (10W) Type: Isolated Module Features: Remote On/Off Package: Tube Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 417mA, 417mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 8-SIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: EC5SAW Approval Agency: CE

Win Source Part Number: 1338305-EC5SAW-24D12N
Category: Power Supplies - Board Mount - DC DC Converters
Series: EC5SAW (10W)
Type: Isolated Module
Features: Remote On/Off
Package: Tube
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 10 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 417mA, 417mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Cincon Electronics Co. LTD
Base Product Number: EC5SAW
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338305-EC5SAW-24D12N
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226857P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details