Manufacturer: Cincon Electronics Co. LTD
Category: Power Supplies - Board Mount DC DC Converters
Series: EC3SAW (3W)
Package: Tube
Type: Isolated Module
Feature: Remote On/Off, SCP, UVLO
Operating Temperature: -40°C ~ 85°C (With Derating)
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tube |