Cincon Electronics Corporation Custom Parts - Custom Parts (E - I) - EC3AB35S EC3AB35S

Description
Manufacturer: Cincon Electronics Co. LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146036-EC3AB35S Isolation Voltage: 500 V Number of Outputs: 2 Voltage - Output 1: 12 V Voltage - Output 2: -12 V Output Power: 2 W Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Nominal Input Voltage: 48 V Current - Output 1: 125 mA Current - Output 2: 125 mA
Request a Quote
Description
Manufacturer: Cincon Electronics Co. LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146036-EC3AB35S Isolation Voltage: 500 V Number of Outputs: 2 Voltage - Output 1: 12 V Voltage - Output 2: -12 V Output Power: 2 W Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Nominal Input Voltage: 48 V Current - Output 1: 125 mA Current - Output 2: 125 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - EC3AB35S - 1146036-EC3AB35S - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - EC3AB35S
1146036-EC3AB35S
Custom Parts - Custom Parts (E - I) - EC3AB35S 1146036-EC3AB35S
Manufacturer: Cincon Electronics Co. LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146036-EC3AB35S Isolation Voltage: 500 V Number of Outputs: 2 Voltage - Output 1: 12 V Voltage - Output 2: -12 V Output Power: 2 W Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Nominal Input Voltage: 48 V Current - Output 1: 125 mA Current - Output 2: 125 mA

Manufacturer: Cincon Electronics Co. LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146036-EC3AB35S
Isolation Voltage: 500 V
Number of Outputs: 2
Voltage - Output 1: 12 V
Voltage - Output 2: -12 V
Output Power: 2 W
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Nominal Input Voltage: 48 V
Current - Output 1: 125 mA
Current - Output 2: 125 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1146036-EC3AB35S
Product Name Custom Parts - Custom Parts (E - I) - EC3AB35S
Unlock Full Specs
to access all available technical data