Cincon Electronics Corporation Power Supplies Board Mount DCDC Converters - EC1SA12N EC1SA12N

Description
Manufacturer: Cincon Electronics Co. LTD Win Source Part Number: 847825-EC1SA12N Series: EC1SAN (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: EC1SA Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Cincon Electronics Co. LTD Win Source Part Number: 847825-EC1SA12N Series: EC1SAN (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: EC1SA Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - EC1SA12N - 847825-EC1SA12N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EC1SA12N
847825-EC1SA12N
Power Supplies Board Mount DCDC Converters - EC1SA12N 847825-EC1SA12N
Manufacturer: Cincon Electronics Co. LTD Win Source Part Number: 847825-EC1SA12N Series: EC1SAN (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: EC1SA Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Cincon Electronics Co. LTD
Win Source Part Number: 847825-EC1SA12N
Series: EC1SAN (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: EC1SA
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 16
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847825-EC1SA12N
Product Name Power Supplies Board Mount DCDC Converters - EC1SA12N
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-CHL8103-08CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
-12V 1W DC-DC Converter IC - 132-DCPA10512DP-U/700 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage -12 to 12 volts
Input Voltage 5.5 volts
View Details
2 suppliers