Cincon Electronics Corporation Power Supplies - Board Mount - DC DC Converters CQB150W-24S05

Description
Win Source Part Number: 1340287-CQB150W-24S0 5 Category: Power Supplies - Board Mount - DC DC Converters Series: CQB150W (150W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) , Railway Standard Package: 15 Power (Watts): 150 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 92% Mounting Type: Through Hole Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: CQB150 Approval Agency: CB, CE, cURus Standard Number: 50155; 60950-1
Request a Quote Datasheet
Description
Win Source Part Number: 1340287-CQB150W-24S0 5 Category: Power Supplies - Board Mount - DC DC Converters Series: CQB150W (150W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) , Railway Standard Package: 15 Power (Watts): 150 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 92% Mounting Type: Through Hole Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: CQB150 Approval Agency: CB, CE, cURus Standard Number: 50155; 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340287-CQB150W-24S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340287-CQB150W-24S05
Power Supplies - Board Mount - DC DC Converters 1340287-CQB150W-24S05
Win Source Part Number: 1340287-CQB150W-24S0 5 Category: Power Supplies - Board Mount - DC DC Converters Series: CQB150W (150W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) , Railway Standard Package: 15 Power (Watts): 150 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 92% Mounting Type: Through Hole Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: CQB150 Approval Agency: CB, CE, cURus Standard Number: 50155; 60950-1

Win Source Part Number: 1340287-CQB150W-24S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: CQB150W (150W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Applications: ITE (Commercial) , Railway
Standard Package: 15
Power (Watts): 150 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Cincon Electronics Co. LTD
Base Product Number: CQB150
Approval Agency: CB, CE, cURus
Standard Number: 50155; 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1340287-CQB150W-24S05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
DC to DC Converter - AAT2506IWP-AN-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details