Cincon Electronics Corporation Power Supplies - Board Mount - DC DC Converters CHB75W-24S12

Description
Manufacturer: Cincon Electronics Co. LTD Win Source Part Number: 1335120-CHB75W-24S12 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 12 Mounting: Through Hole Power (Watts): 75 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 83% Supplier Device Package: Half Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) Case / Package: Half Brick ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2034-2946 Base Product Number: CHB75 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant Standard Number: 60950-1
Request a Quote Datasheet
Description
Manufacturer: Cincon Electronics Co. LTD Win Source Part Number: 1335120-CHB75W-24S12 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 12 Mounting: Through Hole Power (Watts): 75 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 83% Supplier Device Package: Half Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) Case / Package: Half Brick ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2034-2946 Base Product Number: CHB75 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant Standard Number: 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335120-CHB75W-24S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335120-CHB75W-24S12
Power Supplies - Board Mount - DC DC Converters 1335120-CHB75W-24S12
Manufacturer: Cincon Electronics Co. LTD Win Source Part Number: 1335120-CHB75W-24S12 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 12 Mounting: Through Hole Power (Watts): 75 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 83% Supplier Device Package: Half Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) Case / Package: Half Brick ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2034-2946 Base Product Number: CHB75 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant Standard Number: 60950-1

Manufacturer: Cincon Electronics Co. LTD
Win Source Part Number: 1335120-CHB75W-24S12
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 12
Mounting: Through Hole
Power (Watts): 75 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6.25A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 83%
Supplier Device Package: Half Brick
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Case / Package: Half Brick
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 2034-2946
Base Product Number: CHB75
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant
Standard Number: 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335120-CHB75W-24S12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 16 volts
View Details