Cincon Electronics Corporation Power Supplies - Board Mount - DC DC Converters CHB75-24S05N

Description
Win Source Part Number: 1351690-CHB75-24S05N Category: Power Supplies - Board Mount - DC DC Converters Series: CHB75 (75W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 12 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: Half Brick Supplier Device Package: Half Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: CHB75 Approval Agency: CE, cURus Standard Number: 60950-1
Request a Quote Datasheet
Description
Win Source Part Number: 1351690-CHB75-24S05N Category: Power Supplies - Board Mount - DC DC Converters Series: CHB75 (75W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 12 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: Half Brick Supplier Device Package: Half Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: CHB75 Approval Agency: CE, cURus Standard Number: 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351690-CHB75-24S05N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351690-CHB75-24S05N
Power Supplies - Board Mount - DC DC Converters 1351690-CHB75-24S05N
Win Source Part Number: 1351690-CHB75-24S05N Category: Power Supplies - Board Mount - DC DC Converters Series: CHB75 (75W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 12 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: Half Brick Supplier Device Package: Half Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Cincon Electronics Co. LTD Base Product Number: CHB75 Approval Agency: CE, cURus Standard Number: 60950-1

Win Source Part Number: 1351690-CHB75-24S05N
Category: Power Supplies - Board Mount - DC DC Converters
Series: CHB75 (75W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 12
Power (Watts): 75 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: Half Brick
Supplier Device Package: Half Brick
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Cincon Electronics Co. LTD
Base Product Number: CHB75
Approval Agency: CE, cURus
Standard Number: 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351690-CHB75-24S05N
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226174P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details