Cincon Electronics Corporation Power Supplies - Board Mount DC DC Converters CHB300-300S24

Description
Manufacturer: Cincon Electronics Co. LTD Category: Power Supplies - Board Mount DC DC Converters Series: CHB300-300S (300W) Package: Tray Product Status: Active Type: Isolated Module Operating Temperature: -40°C ~ 100°C (With Derating) Mounting Type: Through Hole Package / Case: Half Brick Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Request a Quote Datasheet
Description
Manufacturer: Cincon Electronics Co. LTD Category: Power Supplies - Board Mount DC DC Converters Series: CHB300-300S (300W) Package: Tray Product Status: Active Type: Isolated Module Operating Temperature: -40°C ~ 100°C (With Derating) Mounting Type: Through Hole Package / Case: Half Brick Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Cincon Electronics Co. LTD Category: Power Supplies - Board Mount DC DC Converters Series: CHB300-300S (300W) Package: Tray Product Status: Active Type: Isolated Module Operating Temperature: -40°C ~ 100°C (With Derating) Mounting Type: Through Hole Package / Case: Half Brick Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)

Manufacturer: Cincon Electronics Co. LTD
Category: Power Supplies - Board Mount DC DC Converters
Series: CHB300-300S (300W)
Package: Tray
Product Status: Active
Type: Isolated Module
Operating Temperature: -40°C ~ 100°C (With Derating)
Mounting Type: Through Hole
Package / Case: Half Brick
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
DC-DC Converters - 1228163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details