Manufacturer: Cincon Electronics Co. LTD
Win Source Part Number: 845070-CFM12S120-E
Series: CFM12S (12W)
Features: AC DC Converters 1 Uitgang Input
Package: Tube
Family Name: CFM12S120
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 17
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 845070-CFM12S120-E |
| Product Name | AC DC Converters - CFM12S120-E |
| Package Type | Other; Tube |