Cincon Electronics Corporation Power Supplies - External/Internal (Off-Board) - AC DC Converters CFM101S120

Description
Win Source Part Number: 1229641-CFM101S120 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CFM101S (100W) Type: Open Frame Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 101W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4.242 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 4.00" L x 2.00" W x 1.10" H (101.6mm x 50.8mm x 27.9mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 8.4 A Mfr: Cincon Electronics Co. LTD Other Names: 2034-3545 Product Status: Obsolete Approval Agency: CE, cURus, FCC, TUV
Request a Quote
Description
Win Source Part Number: 1229641-CFM101S120 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CFM101S (100W) Type: Open Frame Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 101W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4.242 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 4.00" L x 2.00" W x 1.10" H (101.6mm x 50.8mm x 27.9mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 8.4 A Mfr: Cincon Electronics Co. LTD Other Names: 2034-3545 Product Status: Obsolete Approval Agency: CE, cURus, FCC, TUV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1229641-CFM101S120 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1229641-CFM101S120
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1229641-CFM101S120
Win Source Part Number: 1229641-CFM101S120 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CFM101S (100W) Type: Open Frame Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 101W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4.242 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 4.00" L x 2.00" W x 1.10" H (101.6mm x 50.8mm x 27.9mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 8.4 A Mfr: Cincon Electronics Co. LTD Other Names: 2034-3545 Product Status: Obsolete Approval Agency: CE, cURus, FCC, TUV

Win Source Part Number: 1229641-CFM101S120
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: CFM101S (100W)
Type: Open Frame
Features: Adjustable Output, PFC, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 101W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4.242 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 87%
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 4.00" L x 2.00" W x 1.10" H (101.6mm x 50.8mm x 27.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 8.4 A
Mfr: Cincon Electronics Co. LTD
Other Names: 2034-3545
Product Status: Obsolete
Approval Agency: CE, cURus, FCC, TUV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1229641-CFM101S120
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - IDP2303BXUMA1 - 929830-IDP2303BXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details