Win Source Part Number: 1339073-CFB600-24S32
Category: Power Supplies - Board Mount - DC DC Converters
Series: CFB600 (600W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Box
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 608 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 19A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 32V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: Full Brick
Supplier Device Package: Full Brick
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Cincon Electronics Co. LTD
Base Product Number: CFB600
Approval Agency: CE, cURus
Standard Number: 60950-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1339073-CFB600-24S32 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Box |