24V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2034-TRG30R240V-01E03VI-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Wall Mount |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| AC Output Voltage | 24.0 volts |