Cincon Electronics Co., Ltd. AC DC Desktop, Wall Power Adapters TRE36A050-01G02 VI

Description
5V 25W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
5V 25W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2034-TRE36A050-01G02VI-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2034-TRE36A050-01G02VI-ND
AC DC Desktop, Wall Power Adapters 2034-TRE36A050-01G02VI-ND
5V 25W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

5V 25W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 2034-TRE36A050-01G02VI-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature -20 to 60 C (-4 to 140 F)
AC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
XLE Power Supply 480W 24VDC 20A - 1606-XLE480EP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
3 suppliers
Power Supply - 49404 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 12.0 volts
View Details