Cincon Electronics Co., Ltd. AC DC Desktop, Wall Power Adapters TR220MB360-01E13 VI

Description
36V 220W AC/DC External Desktop (Class II) Adapter Cord Input
Request a Quote Datasheet
Description
36V 220W AC/DC External Desktop (Class II) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2034-TR220MB360-01E13VI-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2034-TR220MB360-01E13VI-ND
AC DC Desktop, Wall Power Adapters 2034-TR220MB360-01E13VI-ND
36V 220W AC/DC External Desktop (Class II) Adapter Cord Input

36V 220W AC/DC External Desktop (Class II) Adapter Cord Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 2034-TR220MB360-01E13VI-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Output Voltage 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227768 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details