Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
CINCON ELECTRONICS CO., LTD.
CFB750-300S48-CMFD -- DC DC CONVERTERS
Cincon Electronics Co., Ltd.
DC DC Converters
CFB750-300S48-CMFD
Description
Enclosed DC DC Converter 1 Output 48V 15.6A 425V Input
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 15.6A 425V Input
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DC DC Converters
2034-CFB750-300S48-CMFD-ND
DC DC Converters
2034-CFB750-300S48-CMFD-ND
Enclosed DC DC Converter 1 Output 48V 15.6A 425V Input
Enclosed DC DC Converter 1 Output 48V 15.6A 425V Input
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
2034-CFB750-300S48-CMFD-ND
Product Name
DC DC Converters
Type
DC-DC Converter; 1
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W
Power Supply
Specs
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
Placid Industries
PS-12-MC Enclosed Power Supply
PS-12-MC
Specs
Type
DC Power Supply
DC Output Voltage
12.0 volts
AC Input Voltage
110.0 volts
View Details
Beckhoff Automation LLC
KL9190 | Potential supply terminal, any voltage up to 230 V AC
View Details
TDK-Lambda Europe GmbH
Medical, AC-DC, digital power solution (300W convection/400W fan cooled)
CFE400M-48-5C-TF-CML-NT
Specs
Type
DC Power Supply
DC Output Voltage
48.0 volts
DC Output Current
8.3 amps
View Details